Vishay Precision Group Res Wirewound 91 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00191R00KE12

Description
Res Wirewound 91 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 91 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 91 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00191R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 91 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00191R00KE12
Res Wirewound 91 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00191R00KE12
Res Wirewound 91 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 91 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 91 10% E12 E3 Vishay - 69P6182 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 91 10% E12 E3 Vishay
69P6182
Cw-1 91 10% E12 E3 Vishay 69P6182
CW-1 91 10% e12 E3

CW-1 91 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00191R00KE12 69P6182
Product Name Res Wirewound 91 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 91 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers