Vishay Precision Group Res Wirewound 910 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001910R0JE12

Description
Res Wirewound 910 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 910 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 910 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW001910R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 910 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW001910R0JE12
Res Wirewound 910 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001910R0JE12
Res Wirewound 910 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 910 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 910 5% E12 E3 Vishay - 69P6184 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 910 5% E12 E3 Vishay
69P6184
Cw-1 910 5% E12 E3 Vishay 69P6184
CW-1 910 5% e12 E3

CW-1 910 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001910R0JE12 69P6184
Product Name Res Wirewound 910 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 910 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details