Vishay Precision Group Res Wirewound 900 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001900R0KE70

Description
Res Wirewound 900 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 900 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 900 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW001900R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 900 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW001900R0KE70
Res Wirewound 900 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001900R0KE70
Res Wirewound 900 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 900 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 900 10% E70 E3 Vishay - 69P6175 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 900 10% E70 E3 Vishay
69P6175
Cw-1 900 10% E70 E3 Vishay 69P6175
CW-1 900 10% E70 e3

CW-1 900 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001900R0KE70 69P6175
Product Name Res Wirewound 900 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 900 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details