Vishay Precision Group Res Wirewound 900 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001900R0JE12

Description
Res Wirewound 900 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 900 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 900 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW001900R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 900 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW001900R0JE12
Res Wirewound 900 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001900R0JE12
Res Wirewound 900 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 900 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 900 5% E12 E3 Vishay - 69P6172 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 900 5% E12 E3 Vishay
69P6172
Cw-1 900 5% E12 E3 Vishay 69P6172
CW-1 900 5% e12 E3

CW-1 900 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001900R0JE12 69P6172
Product Name Res Wirewound 900 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 900 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879233-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.3 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details