Vishay Precision Group Res Wirewound 8 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0018R000KE70

Description
Res Wirewound 8 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 8 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW0018R000KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW0018R000KE70
Res Wirewound 8 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0018R000KE70
Res Wirewound 8 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 8 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 8 10% E70 E3 Vishay - 69P6132 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 8 10% E70 E3 Vishay
69P6132
Cw-1 8 10% E70 E3 Vishay 69P6132
CW-1 8 10% E70 e3

CW-1 8 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0018R000KE70 69P6132
Product Name Res Wirewound 8 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1 8 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details