Vishay Precision Group Res Wirewound 800 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001800R0JE70

Description
Res Wirewound 800 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 800 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 800 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW001800R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 800 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW001800R0JE70
Res Wirewound 800 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001800R0JE70
Res Wirewound 800 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 800 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 800 5% E70 E3 Vishay - 69P6146 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 800 5% E70 E3 Vishay
69P6146
Cw-1 800 5% E70 E3 Vishay 69P6146
CW-1 800 5% E70 e3

CW-1 800 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001800R0JE70 69P6146
Product Name Res Wirewound 800 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 800 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details