Vishay Precision Group Res Wirewound 7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0017R000KE70

Description
Res Wirewound 7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW0017R000KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW0017R000KE70
Res Wirewound 7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0017R000KE70
Res Wirewound 7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 7 10% E70 E3 Vishay - 69P6104 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 7 10% E70 E3 Vishay
69P6104
Cw-1 7 10% E70 E3 Vishay 69P6104
CW-1 7 10% E70 e3

CW-1 7 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0017R000KE70 69P6104
Product Name Res Wirewound 7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1 7 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers