Vishay Precision Group Res Wirewound 75 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00175R00KE12

Description
Res Wirewound 75 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 75 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 75 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00175R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 75 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00175R00KE12
Res Wirewound 75 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00175R00KE12
Res Wirewound 75 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 75 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 75 10% E12 E3 Vishay - 69P6119 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 75 10% E12 E3 Vishay
69P6119
Cw-1 75 10% E12 E3 Vishay 69P6119
CW-1 75 10% e12 E3

CW-1 75 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00175R00KE12 69P6119
Product Name Res Wirewound 75 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 75 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers