Vishay Precision Group Res Wirewound 750 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001750R0KE12

Description
Res Wirewound 750 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 750 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 750 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW001750R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW001750R0KE12
Res Wirewound 750 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001750R0KE12
Res Wirewound 750 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 750 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 750 10% E12 E3 Vishay - 69P6123 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 750 10% E12 E3 Vishay
69P6123
Cw-1 750 10% E12 E3 Vishay 69P6123
CW-1 750 10% e12 E3

CW-1 750 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001750R0KE12 69P6123
Product Name Res Wirewound 750 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 750 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details