Vishay Precision Group Res Wirewound 70 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00170R00JE12

Description
Res Wirewound 70 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 70 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 70 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00170R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 70 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00170R00JE12
Res Wirewound 70 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00170R00JE12
Res Wirewound 70 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 70 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 70 5% E12 E3 Vishay - 69P6109 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 70 5% E12 E3 Vishay
69P6109
Cw-1 70 5% E12 E3 Vishay 69P6109
CW-1 70 5% e12 E3

CW-1 70 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00170R00JE12 69P6109
Product Name Res Wirewound 70 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 70 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details