Vishay Precision Group Res Wirewound 700 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001700R0JE12

Description
Res Wirewound 700 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 700 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 700 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW001700R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 700 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW001700R0JE12
Res Wirewound 700 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001700R0JE12
Res Wirewound 700 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 700 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 700 5% E12 E3 Vishay - 69P6113 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 700 5% E12 E3 Vishay
69P6113
Cw-1 700 5% E12 E3 Vishay 69P6113
CW-1 700 5% e12 E3

CW-1 700 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001700R0JE12 69P6113
Product Name Res Wirewound 700 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 700 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - C3AR50JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details