Vishay Precision Group Res Wirewound 6.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0016R700JE70

Description
Res Wirewound 6.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 6.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW0016R700JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW0016R700JE70
Res Wirewound 6.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0016R700JE70
Res Wirewound 6.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 6.7 5% E70 E3 Vishay - 69P6042 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 6.7 5% E70 E3 Vishay
69P6042
Cw-1 6.7 5% E70 E3 Vishay 69P6042
CW-1 6.7 5% E70 e3

CW-1 6.7 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0016R700JE70 69P6042
Product Name Res Wirewound 6.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1 6.7 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details