Vishay Precision Group Res Wirewound 6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0016R000JS73

Description
Res Wirewound 6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW0016R000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW0016R000JS73
Res Wirewound 6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0016R000JS73
Res Wirewound 6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.406 X 0.094, 6 Ohm, 5% Vishay - 43C7292 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.406 X 0.094, 6 Ohm, 5% Vishay
43C7292
Cw, 0.406 X 0.094, 6 Ohm, 5% Vishay 43C7292
CW, 0.406 x 0.094", 6 Ohm, 5%

CW, 0.406 x 0.094", 6 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0016R000JS73 43C7292
Product Name Res Wirewound 6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw, 0.406 X 0.094, 6 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123468 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details