Vishay Precision Group Res Wirewound 6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0016R000JS70

Description
Res Wirewound 6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW0016R000JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW0016R000JS70
Res Wirewound 6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0016R000JS70
Res Wirewound 6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.406 X 0.094, 6 Ohm, 5% Vishay - 43C7291 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.406 X 0.094, 6 Ohm, 5% Vishay
43C7291
Cw, 0.406 X 0.094, 6 Ohm, 5% Vishay 43C7291
CW, 0.406 x 0.094", 6 Ohm, 5%

CW, 0.406 x 0.094", 6 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0016R000JS70 43C7291
Product Name Res Wirewound 6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw, 0.406 X 0.094, 6 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 457466 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details