Vishay Precision Group Res Wirewound 6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0016R000JE12

Description
Res Wirewound 6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0016R000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0016R000JE12
Res Wirewound 6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0016R000JE12
Res Wirewound 6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 6 5% E12 E3 Vishay - 69P6033 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 6 5% E12 E3 Vishay
69P6033
Cw-1 6 5% E12 E3 Vishay 69P6033
CW-1 6 5% e12 E3

CW-1 6 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0016R000JE12 69P6033
Product Name Res Wirewound 6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1 6 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers