Vishay Precision Group Res Wirewound 6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0016K000KE70

Description
Res Wirewound 6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW0016K000KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW0016K000KE70
Res Wirewound 6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0016K000KE70
Res Wirewound 6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 6K 10% E70 E3 Vishay - 69P6024 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 6K 10% E70 E3 Vishay
69P6024
Cw-1 6K 10% E70 E3 Vishay 69P6024
CW-1 6K 10% E70 e3

CW-1 6K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0016K000KE70 69P6024
Product Name Res Wirewound 6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 6K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details