Vishay Precision Group Res Wirewound 68.1 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00168R10JE70

Description
Res Wirewound 68.1 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 68.1 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 68.1 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW00168R10JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68.1 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW00168R10JE70
Res Wirewound 68.1 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00168R10JE70
Res Wirewound 68.1 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 68.1 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 68.1 5% E70 E3 Vishay - 69P6089 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 68.1 5% E70 E3 Vishay
69P6089
Cw-1 68.1 5% E70 E3 Vishay 69P6089
CW-1 68.1 5% E70 e3

CW-1 68.1 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00168R10JE70 69P6089
Product Name Res Wirewound 68.1 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 68.1 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details