Res Wirewound 68 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW00168R00KE12 | 69P6086 |
| Product Name | Res Wirewound 68 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk | Cw-1 68 10% E12 E3 Vishay |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 10 +/- % |