Vishay Intertechnology, Inc. CW00168R00JE70 CW00168R00JE70

Description
CW00168R00JE70
Request a Quote Datasheet
Description
CW00168R00JE70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW00168R00JE70 - CW00168R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW00168R00JE70
CW00168R00JE70
CW00168R00JE70 CW00168R00JE70
CW00168R00JE70

CW00168R00JE70

Supplier's Site
Through Hole Resistors - CW00168R00JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW00168R00JE70-ND
Through Hole Resistors CW00168R00JE70-ND
68 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

68 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 68 Ohm, 1W, 5%; Resistance Vishay - 65K3467 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 68 Ohm, 1W, 5%; Resistance Vishay
65K3467
Wirewound Resistor, 68 Ohm, 1W, 5%; Resistance Vishay 65K3467
WIREWOUND RESISTOR, 68 OHM, 1W, 5%; Resistance:68ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: Yes

WIREWOUND RESISTOR, 68 OHM, 1W, 5%; Resistance:68ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW00168R00JE70 CW00168R00JE70-ND 65K3467
Product Name CW00168R00JE70 Through Hole Resistors Wirewound Resistor, 68 Ohm, 1W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details