Vishay Precision Group Res Wirewound 650 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001650R0JE70

Description
Res Wirewound 650 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 650 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 650 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW001650R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 650 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW001650R0JE70
Res Wirewound 650 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001650R0JE70
Res Wirewound 650 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 650 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 650 5% E70 E3 Vishay - 69P6082 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 650 5% E70 E3 Vishay
69P6082
Cw-1 650 5% E70 E3 Vishay 69P6082
CW-1 650 5% E70 e3

CW-1 650 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001650R0JE70 69P6082
Product Name Res Wirewound 650 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 650 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers