Vishay Precision Group Res Wirewound 634 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001634R0KE12

Description
Res Wirewound 634 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 634 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 634 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW001634R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 634 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW001634R0KE12
Res Wirewound 634 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001634R0KE12
Res Wirewound 634 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 634 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 634 10% E12 E3 Vishay - 69P6075 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 634 10% E12 E3 Vishay
69P6075
Cw-1 634 10% E12 E3 Vishay 69P6075
CW-1 634 10% e12 E3

CW-1 634 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001634R0KE12 69P6075
Product Name Res Wirewound 634 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 634 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details