Vishay Precision Group Res Wirewound 62 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00162R00JE70

Description
Res Wirewound 62 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 62 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 62 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW00162R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 62 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW00162R00JE70
Res Wirewound 62 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00162R00JE70
Res Wirewound 62 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 62 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 62 5% E70 E3 Vishay - 69P6062 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 62 5% E70 E3 Vishay
69P6062
Cw-1 62 5% E70 E3 Vishay 69P6062
CW-1 62 5% E70 e3

CW-1 62 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00162R00JE70 69P6062
Product Name Res Wirewound 62 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 62 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 5-1879071-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers