Vishay Precision Group Res Wirewound 600 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001600R0KE70

Description
Res Wirewound 600 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 600 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW001600R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW001600R0KE70
Res Wirewound 600 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001600R0KE70
Res Wirewound 600 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 600 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 600 10% E70 E3 Vishay - 69P6056 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 600 10% E70 E3 Vishay
69P6056
Cw-1 600 10% E70 E3 Vishay 69P6056
CW-1 600 10% E70 e3

CW-1 600 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001600R0KE70 69P6056
Product Name Res Wirewound 600 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 600 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details