Vishay Intertechnology, Inc. 1W,5.1,5%,BULK CW0015R100JB12

Description
1W,5.1,5%,BULK
Request a Quote
Description
1W,5.1,5%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1W,5.1,5%,BULK - CW0015R100JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
1W,5.1,5%,BULK
CW0015R100JB12
1W,5.1,5%,BULK CW0015R100JB12
1W,5.1,5%,BULK

1W,5.1,5%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW0015R100JB12
Product Name 1W,5.1,5%,BULK
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details