Wirewound ResistorSeries:CW; Resistance:5ohm; Resistance Tolerance:+/- 5%; Power Rating:1W; Operat...
RESISTOR, WIREWOUND, 5 OHM, 1W, 5%, FULL REEL; Resistance:5ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW0015R000JE73 | 27K6465 |
| Product Name | Wirewound ResistorSeries:CW; Resistance:5ohm; Resistance Tolerance:+/- 5%; Power Rating:1W; Operat... | Resistor, Wirewound, 5 Ohm, 1W, 5%, Full Reel; Resistance Vishay |
| Technology / Construction | Wirewound | Wirewound |
| Resistance Range | 5 ohms | 5 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 1 watts | 1 watts |