Vishay Precision Group Res Wirewound 5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0015R000JE70

Description
Res Wirewound 5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW0015R000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW0015R000JE70
Res Wirewound 5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0015R000JE70
Res Wirewound 5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 5 5% E70 E3 Vishay - 69P5963 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 5 5% E70 E3 Vishay
69P5963
Cw-1 5 5% E70 E3 Vishay 69P5963
CW-1 5 5% E70 e3

CW-1 5 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0015R000JE70 69P5963
Product Name Res Wirewound 5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1 5 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 2123603 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers