Vishay Precision Group Res Wirewound 5 Ohm 3% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0015R000HS70

Description
Res Wirewound 5 Ohm 3% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 5 Ohm 3% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5 Ohm 3% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW0015R000HS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5 Ohm 3% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW0015R000HS70
Res Wirewound 5 Ohm 3% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0015R000HS70
Res Wirewound 5 Ohm 3% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5 Ohm 3% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 5 3% S70 Vishay - 23M3975 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 5 3% S70 Vishay
23M3975
Cw-1 5 3% S70 Vishay 23M3975
CW-1 5 3% S70

CW-1 5 3% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0015R000HS70 23M3975
Product Name Res Wirewound 5 Ohm 3% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1 5 3% S70 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625963-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2123569 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details