Res Wirewound 5 Ohm 3% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW0015R000HB12 | 23M3974 |
| Product Name | Res Wirewound 5 Ohm 3% 1W ¦50ppm/¦C AXL Thru-Hole Bulk | Cw-1 5 3% B12 Vishay |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 3 +/- % |