Vishay Precision Group Res Wirewound 5.36K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0015K360JE70

Description
Res Wirewound 5.36K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 5.36K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.36K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW0015K360JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.36K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW0015K360JE70
Res Wirewound 5.36K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0015K360JE70
Res Wirewound 5.36K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.36K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 5.36K 5% E70 E3 Vishay - 69P5955 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 5.36K 5% E70 E3 Vishay
69P5955
Cw-1 5.36K 5% E70 E3 Vishay 69P5955
CW-1 5.36K 5% E70 e3

CW-1 5.36K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0015K360JE70 69P5955
Product Name Res Wirewound 5.36K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 5.36K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers