Vishay Precision Group Res Wirewound 59 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00159R00KE12

Description
Res Wirewound 59 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 59 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 59 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00159R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 59 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00159R00KE12
Res Wirewound 59 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00159R00KE12
Res Wirewound 59 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 59 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 59 10% E12 E3 Vishay - 69P6019 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 59 10% E12 E3 Vishay
69P6019
Cw-1 59 10% E12 E3 Vishay 69P6019
CW-1 59 10% e12 E3

CW-1 59 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00159R00KE12 69P6019
Product Name Res Wirewound 59 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 59 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details