Vishay Precision Group Res Wirewound 59 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00159R00JE70

Description
Res Wirewound 59 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 59 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 59 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW00159R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 59 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW00159R00JE70
Res Wirewound 59 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00159R00JE70
Res Wirewound 59 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 59 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 59 5% E70 E3 Vishay - 69P6018 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 59 5% E70 E3 Vishay
69P6018
Cw-1 59 5% E70 E3 Vishay 69P6018
CW-1 59 5% E70 e3

CW-1 59 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00159R00JE70 69P6018
Product Name Res Wirewound 59 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 59 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details