Vishay Precision Group Res Wirewound 59 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00159R00JE12

Description
Res Wirewound 59 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 59 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 59 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00159R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 59 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00159R00JE12
Res Wirewound 59 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00159R00JE12
Res Wirewound 59 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 59 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 59 5% E12 E3 Vishay - 69P6017 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 59 5% E12 E3 Vishay
69P6017
Cw-1 59 5% E12 E3 Vishay 69P6017
CW-1 59 5% e12 E3

CW-1 59 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00159R00JE12 69P6017
Product Name Res Wirewound 59 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 59 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details