Vishay Precision Group Res Wirewound 56 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00156R00KE12

Description
Res Wirewound 56 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 56 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 56 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00156R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 56 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00156R00KE12
Res Wirewound 56 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00156R00KE12
Res Wirewound 56 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 56 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 56 10% E12 E3 Vishay - 69P6008 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 56 10% E12 E3 Vishay
69P6008
Cw-1 56 10% E12 E3 Vishay 69P6008
CW-1 56 10% e12 E3

CW-1 56 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00156R00KE12 69P6008
Product Name Res Wirewound 56 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 56 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details