Vishay Precision Group Through Hole Resistors CW001560R0JE70

Description
560 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
560 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWA-560RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWA-560RTR-ND
Through Hole Resistors CWA-560RTR-ND
560 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

560 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound ResistorSeries:CW; Resistance:560ohm; Resistance Tolerance: 5%; Power Rating:1W; Operati... - CW001560R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:560ohm; Resistance Tolerance: 5%; Power Rating:1W; Operati...
CW001560R0JE70
Wirewound ResistorSeries:CW; Resistance:560ohm; Resistance Tolerance: 5%; Power Rating:1W; Operati... CW001560R0JE70
Wirewound ResistorSeries:CW; Resistance:560ohm; Resistance Tolerance: 5%; Power Rating:1W; Operati...

Wirewound ResistorSeries:CW; Resistance:560ohm; Resistance Tolerance: 5%; Power Rating:1W; Operati...

Supplier's Site
Wirewound Resistor, 560 Ohm, 1W, 5%; Resistance Vishay - 65K3466 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 560 Ohm, 1W, 5%; Resistance Vishay
65K3466
Wirewound Resistor, 560 Ohm, 1W, 5%; Resistance Vishay 65K3466
WIREWOUND RESISTOR, 560 OHM, 1W, 5%; Resistance:560ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:2.39mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 560 OHM, 1W, 5%; Resistance:560ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:2.39mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CWA-560RTR-ND CW001560R0JE70 65K3466
Product Name Through Hole Resistors Wirewound ResistorSeries:CW; Resistance:560ohm; Resistance Tolerance: 5%; Power Rating:1W; Operati... Wirewound Resistor, 560 Ohm, 1W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details