Vishay Precision Group Res Wirewound 55 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00155R00KE70

Description
Res Wirewound 55 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 55 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 55 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW00155R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 55 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW00155R00KE70
Res Wirewound 55 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00155R00KE70
Res Wirewound 55 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 55 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 55 10% E70 E3 Vishay - 69P6006 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 55 10% E70 E3 Vishay
69P6006
Cw-1 55 10% E70 E3 Vishay 69P6006
CW-1 55 10% E70 e3

CW-1 55 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00155R00KE70 69P6006
Product Name Res Wirewound 55 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 55 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers