Vishay Precision Group Res Wirewound 55 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00155R00JE70

Description
Res Wirewound 55 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 55 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 55 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW00155R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 55 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW00155R00JE70
Res Wirewound 55 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00155R00JE70
Res Wirewound 55 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 55 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 55 5% E70 E3 Vishay - 69P6004 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 55 5% E70 E3 Vishay
69P6004
Cw-1 55 5% E70 E3 Vishay 69P6004
CW-1 55 5% E70 e3

CW-1 55 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00155R00JE70 69P6004
Product Name Res Wirewound 55 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 55 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers