Vishay Precision Group Res Wirewound 55 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00155R00JE12

Description
Res Wirewound 55 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 55 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 55 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00155R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 55 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00155R00JE12
Res Wirewound 55 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00155R00JE12
Res Wirewound 55 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 55 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 55 5% E12 E3 Vishay - 69P6003 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 55 5% E12 E3 Vishay
69P6003
Cw-1 55 5% E12 E3 Vishay 69P6003
CW-1 55 5% e12 E3

CW-1 55 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00155R00JE12 69P6003
Product Name Res Wirewound 55 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 55 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details