Vishay Precision Group Res Wirewound 51 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00151R00JE12

Description
Res Wirewound 51 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 51 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 51 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00151R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00151R00JE12
Res Wirewound 51 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00151R00JE12
Res Wirewound 51 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 51 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 51 5% E12 E3 Vishay - 69P5991 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 51 5% E12 E3 Vishay
69P5991
Cw-1 51 5% E12 E3 Vishay 69P5991
CW-1 51 5% e12 E3

CW-1 51 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00151R00JE12 69P5991
Product Name Res Wirewound 51 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 51 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details