Vishay Precision Group Res Wirewound 510 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001510R0JE12

Description
Res Wirewound 510 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 510 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 510 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW001510R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 510 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW001510R0JE12
Res Wirewound 510 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001510R0JE12
Res Wirewound 510 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 510 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg1 W;Tol 5%;Axial;Bulk - 70204736 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg1 W;Tol 5%;Axial;Bulk
70204736
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg1 W;Tol 5%;Axial;Bulk 70204736
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number CW001510R0JE12 70204736
Product Name Res Wirewound 510 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg1 W;Tol 5%;Axial;Bulk
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details