Vishay Precision Group Res Wirewound 50 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00150R00KE70

Description
Res Wirewound 50 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 50 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW00150R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW00150R00KE70
Res Wirewound 50 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00150R00KE70
Res Wirewound 50 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 50 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 50 10% E70 E3 Vishay - 69P5982 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 50 10% E70 E3 Vishay
69P5982
Cw-1 50 10% E70 E3 Vishay 69P5982
CW-1 50 10% E70 e3

CW-1 50 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00150R00KE70 69P5982
Product Name Res Wirewound 50 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 50 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details