Vishay Precision Group Cw-1 50 5% B12 Vishay CW00150R00JB12

Description
CW-1 50 5% B12
Description
CW-1 50 5% B12

Suppliers

Company
Product
Description
Supplier Links
Cw-1 50 5% B12 Vishay - 69P5975 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 50 5% B12 Vishay
69P5975
Cw-1 50 5% B12 Vishay 69P5975
CW-1 50 5% B12

CW-1 50 5% B12

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69P5975
Product Name Cw-1 50 5% B12 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details