Vishay Precision Group Res Wirewound 500 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001500R0JE70

Description
Res Wirewound 500 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 500 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW001500R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW001500R0JE70
Res Wirewound 500 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001500R0JE70
Res Wirewound 500 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 500 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 500 5% E70 E3 Vishay - 69P5988 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 500 5% E70 E3 Vishay
69P5988
Cw-1 500 5% E70 E3 Vishay 69P5988
CW-1 500 5% E70 e3

CW-1 500 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001500R0JE70 69P5988
Product Name Res Wirewound 500 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 500 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details