Vishay Precision Group Res Wirewound 4.7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0014R700KE12

Description
Res Wirewound 4.7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 4.7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0014R700KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0014R700KE12
Res Wirewound 4.7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0014R700KE12
Res Wirewound 4.7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 4.7 10% E12 E3 Vishay - 69P5886 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 4.7 10% E12 E3 Vishay
69P5886
Cw-1 4.7 10% E12 E3 Vishay 69P5886
CW-1 4.7 10% e12 E3

CW-1 4.7 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0014R700KE12 69P5886
Product Name Res Wirewound 4.7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1 4.7 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - C3A9K1JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details