Vishay Precision Group Res Wirewound 4.64 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0014R640KE70

Description
Res Wirewound 4.64 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 4.64 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.64 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW0014R640KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.64 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW0014R640KE70
Res Wirewound 4.64 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0014R640KE70
Res Wirewound 4.64 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.64 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 4.64 10% E70 E3 Vishay - 69P5883 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 4.64 10% E70 E3 Vishay
69P5883
Cw-1 4.64 10% E70 E3 Vishay 69P5883
CW-1 4.64 10% E70 e3

CW-1 4.64 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0014R640KE70 69P5883
Product Name Res Wirewound 4.64 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1 4.64 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers