Vishay Precision Group Res Wirewound 4.64 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0014R640KE12

Description
Res Wirewound 4.64 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 4.64 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.64 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0014R640KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.64 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0014R640KE12
Res Wirewound 4.64 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0014R640KE12
Res Wirewound 4.64 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.64 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 4.64 10% E12 E3 Vishay - 69P5882 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 4.64 10% E12 E3 Vishay
69P5882
Cw-1 4.64 10% E12 E3 Vishay 69P5882
CW-1 4.64 10% e12 E3

CW-1 4.64 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0014R640KE12 69P5882
Product Name Res Wirewound 4.64 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1 4.64 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879071-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details