Vishay Precision Group Res Wirewound 4.64 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0014R640JE12

Description
Res Wirewound 4.64 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 4.64 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.64 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0014R640JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.64 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0014R640JE12
Res Wirewound 4.64 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0014R640JE12
Res Wirewound 4.64 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.64 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 4.64 5% E12 E3 Vishay - 69P5880 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 4.64 5% E12 E3 Vishay
69P5880
Cw-1 4.64 5% E12 E3 Vishay 69P5880
CW-1 4.64 5% e12 E3

CW-1 4.64 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0014R640JE12 69P5880
Product Name Res Wirewound 4.64 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1 4.64 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details