Vishay Precision Group Res Wirewound 4.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0014R500JB12

Description
Res Wirewound 4.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 4.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0014R500JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0014R500JB12
Res Wirewound 4.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0014R500JB12
Res Wirewound 4.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 4.5 5% B12 Vishay - 23M3967 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 4.5 5% B12 Vishay
23M3967
Cw-1 4.5 5% B12 Vishay 23M3967
CW-1 4.5 5% B12

CW-1 4.5 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0014R500JB12 23M3967
Product Name Res Wirewound 4.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1 4.5 5% B12 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details