Vishay Precision Group Res Wirewound 4.3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0014R300JE12

Description
Res Wirewound 4.3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 4.3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0014R300JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0014R300JE12
Res Wirewound 4.3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0014R300JE12
Res Wirewound 4.3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 4.3 5% E12 E3 Vishay - 69P5876 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 4.3 5% E12 E3 Vishay
69P5876
Cw-1 4.3 5% E12 E3 Vishay 69P5876
CW-1 4.3 5% e12 E3

CW-1 4.3 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0014R300JE12 69P5876
Product Name Res Wirewound 4.3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1 4.3 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details