Vishay Precision Group Res Wirewound 4 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0014R000JS73

Description
Res Wirewound 4 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 4 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW0014R000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW0014R000JS73
Res Wirewound 4 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0014R000JS73
Res Wirewound 4 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistor, 4 Ohm, 1W, 5%; Resistance Vishay - 06H0022 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4 Ohm, 1W, 5%; Resistance Vishay
06H0022
Wirewound Resistor, 4 Ohm, 1W, 5%; Resistance Vishay 06H0022
WIREWOUND RESISTOR, 4 OHM, 1W, 5%; Resistance:4ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: No

WIREWOUND RESISTOR, 4 OHM, 1W, 5%; Resistance:4ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0014R000JS73 06H0022
Product Name Res Wirewound 4 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistor, 4 Ohm, 1W, 5%; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 10 to 3000 ohms
View Details