Vishay Precision Group Through Hole Resistors CW0014R000JE70

Description
4 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW0014R000JE70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0014R000JE70TR-ND
Through Hole Resistors 541-CW0014R000JE70TR-ND
4 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

4 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW0014R000JE70CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0014R000JE70CT-ND
Through Hole Resistors 541-CW0014R000JE70CT-ND
RES 4 OHM 5% AXIAL

RES 4 OHM 5% AXIAL

Buy Now Datasheet
CW0014R000JE70 - CW0014R000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW0014R000JE70
CW0014R000JE70
CW0014R000JE70 CW0014R000JE70
CW0014R000JE70

CW0014R000JE70

Supplier's Site
Wirewound Resistor, 4 Ohm, 1W, 5%; Resistance Vishay - 65K3463 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4 Ohm, 1W, 5%; Resistance Vishay
65K3463
Wirewound Resistor, 4 Ohm, 1W, 5%; Resistance Vishay 65K3463
WIREWOUND RESISTOR, 4 OHM, 1W, 5%; Resistance:4ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: Yes

WIREWOUND RESISTOR, 4 OHM, 1W, 5%; Resistance:4ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CW0014R000JE70TR-ND CW0014R000JE70 65K3463
Product Name Through Hole Resistors CW0014R000JE70 Wirewound Resistor, 4 Ohm, 1W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details